Panduit Corp. Sc Fiber Optic Adapter, Single Mode; Convert From Fiber Optic Connector Panduit CMDBUSCIW

Description
SC FIBER OPTIC ADAPTER, SINGLE MODE; Convert From Fiber Optic Connector:SC Duplex; Convert To Fiber Optic Connector:SC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SC FIBER OPTIC ADAPTER, SINGLE MODE; Convert From Fiber Optic Connector:SC Duplex; Convert To Fiber Optic Connector:SC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sc Fiber Optic Adapter, Single Mode; Convert From Fiber Optic Connector Panduit - 04H6884 - Newark, An Avnet Company
Chicago, IL, United States
Sc Fiber Optic Adapter, Single Mode; Convert From Fiber Optic Connector Panduit
04H6884
Sc Fiber Optic Adapter, Single Mode; Convert From Fiber Optic Connector Panduit 04H6884
SC FIBER OPTIC ADAPTER, SINGLE MODE; Convert From Fiber Optic Connector:SC Duplex; Convert To Fiber Optic Connector:SC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:- RoHS Compliant: Yes

SC FIBER OPTIC ADAPTER, SINGLE MODE; Convert From Fiber Optic Connector:SC Duplex; Convert To Fiber Optic Connector:SC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04H6884
Product Name Sc Fiber Optic Adapter, Single Mode; Convert From Fiber Optic Connector Panduit
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-592-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers