Panduit Corp. Sc Fiber Optic Adapter, Single Mode; Convert From Fiber Optic Connector Panduit CMDBUSCEI

Description
SC FIBER OPTIC ADAPTER, SINGLE MODE; Convert From Fiber Optic Connector:SC Duplex; Convert To Fiber Optic Connector:SC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:- RoHS Compliant: Yes
Description
SC FIBER OPTIC ADAPTER, SINGLE MODE; Convert From Fiber Optic Connector:SC Duplex; Convert To Fiber Optic Connector:SC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sc Fiber Optic Adapter, Single Mode; Convert From Fiber Optic Connector Panduit - 73C9260 - Newark, An Avnet Company
Chicago, IL, United States
Sc Fiber Optic Adapter, Single Mode; Convert From Fiber Optic Connector Panduit
73C9260
Sc Fiber Optic Adapter, Single Mode; Convert From Fiber Optic Connector Panduit 73C9260
SC FIBER OPTIC ADAPTER, SINGLE MODE; Convert From Fiber Optic Connector:SC Duplex; Convert To Fiber Optic Connector:SC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:- RoHS Compliant: Yes

SC FIBER OPTIC ADAPTER, SINGLE MODE; Convert From Fiber Optic Connector:SC Duplex; Convert To Fiber Optic Connector:SC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73C9260
Product Name Sc Fiber Optic Adapter, Single Mode; Convert From Fiber Optic Connector Panduit
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29410-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details