Panduit Corp. Test Plugs & Test Jacks CMBPRIWY

Description
Test Plugs & Test Jacks 5 Way Binding Post Module W Red Strip
Datasheet
Description
Test Plugs & Test Jacks 5 Way Binding Post Module W Red Strip
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
CMBPRIWY
Test Plugs & Test Jacks CMBPRIWY
Test Plugs & Test Jacks 5 Way Binding Post Module W Red Strip

Test Plugs & Test Jacks 5 Way Binding Post Module W Red Strip

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number CMBPRIWY
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details