Panduit Corp. Test Plugs & Test Jacks CMBPBEIY

Description
Test Plugs & Test Jacks 5 Way Binding Post Module W Black Str
Datasheet
Description
Test Plugs & Test Jacks 5 Way Binding Post Module W Black Str
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
CMBPBEIY
Test Plugs & Test Jacks CMBPBEIY
Test Plugs & Test Jacks 5 Way Binding Post Module W Black Str

Test Plugs & Test Jacks 5 Way Binding Post Module W Black Str

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number CMBPBEIY
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Double-Ended Coaxial Probe -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Current Clamps - 2320504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -10 to 50 C (14 to 122 F)
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details