Panduit Corp. Cable Ties and Zip Ties CM4S-L8

Description
"Marker Strap/Flag Tie Gray 4.38"" (111.25mm) 0.750"" (19.05mm)"
Request a Quote Datasheet
Description
"Marker Strap/Flag Tie Gray 4.38"" (111.25mm) 0.750"" (19.05mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13579-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13579-ND
Cable Ties and Zip Ties 298-13579-ND
"Marker Strap/Flag Tie Gray 4.38"" (111.25mm) 0.750"" (19.05mm)"

"Marker Strap/Flag Tie Gray 4.38"" (111.25mm) 0.750"" (19.05mm)"

Buy Now Datasheet
Cable Marker Strap, 15.3
Wilmington, MA, United States
Cable Marker Strap, 15.3"L (387mm), Poly
CM4S-L8
Cable Marker Strap, 15.3"L (387mm), Poly CM4S-L8
Cable Marker Strap, 15.3"L (387mm), Poly

Cable Marker Strap, 15.3"L (387mm), Poly

Buy Now

Technical Specifications

  DigiKey Heilind Electronics, Inc.
Product Category Cable Ties Wire Markers and Cable Markers
Product Number 298-13579-ND CM4S-L8
Product Name Cable Ties and Zip Ties Cable Marker Strap, 15.3"L (387mm), Poly
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Heat Shrink Sleeves - IMS Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyolefin
View Details