"Marker Strap/Flag Tie Red 4.38"" (111.25mm) 0.750"" (19.05mm)"
CABLE MARKER STRAP, PK50; Cable Tie Material:PE (Polyethylene); Cable Tie Colour:Red; Cable Tie Length:387mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:111mm; Minimum Loop Tensile Strength:-; Cable Tie Type:Standard; Product RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Ties | Wire Markers and Cable Markers |
| Product Number | 298-13578-ND | 24M1081 |
| Product Name | Cable Ties and Zip Ties | Cable Marker Strap, Pk50; Cable Tie Material Panduit |
| Material | Polyethylene (PE) |