Panduit Corp. Protective Hoses, Solid Tubing, Sleeving CLTS62N-C

Description
"Black Polyamide (PA6), Nylon 6 Convoluted, Corrugated Wire Loom, Protective Hose 0.664"" (16.87mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Black Polyamide (PA6), Nylon 6 Convoluted, Corrugated Wire Loom, Protective Hose 0.664"" (16.87mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - CLTS62N-C-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
CLTS62N-C-ND
Protective Hoses, Solid Tubing, Sleeving CLTS62N-C-ND
"Black Polyamide (PA6), Nylon 6 Convoluted, Corrugated Wire Loom, Protective Hose 0.664"" (16.87mm) 100' (30.48m)"

"Black Polyamide (PA6), Nylon 6 Convoluted, Corrugated Wire Loom, Protective Hose 0.664"" (16.87mm) 100' (30.48m)"

Buy Now Datasheet
Solid Corrugated Loom, Nylon, 16.85Mm; Sleeving / Tubing Type Panduit - 61AC6321 - Newark, An Avnet Company
Chicago, IL, United States
Solid Corrugated Loom, Nylon, 16.85Mm; Sleeving / Tubing Type Panduit
61AC6321
Solid Corrugated Loom, Nylon, 16.85Mm; Sleeving / Tubing Type Panduit 61AC6321
SOLID CORRUGATED LOOM, NYLON, 16.85MM; Sleeving / Tubing Type:Solid Corrugated Loom; Sleeving Material:Nylon 6.6 (Polyamide 6.6); Sleeving Colour:Black; Internal Diameter:16.85mm; Length - Metric:30.5m; Length - Imperial:100ft; RoHS Compliant: Yes

SOLID CORRUGATED LOOM, NYLON, 16.85MM; Sleeving / Tubing Type:Solid Corrugated Loom; Sleeving Material:Nylon 6.6 (Polyamide 6.6); Sleeving Colour:Black; Internal Diameter:16.85mm; Length - Metric:30.5m; Length - Imperial:100ft; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number CLTS62N-C-ND 61AC6321
Product Name Protective Hoses, Solid Tubing, Sleeving Solid Corrugated Loom, Nylon, 16.85Mm; Sleeving / Tubing Type Panduit
Sleeving Wrap Around Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S11-16-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Cut Tube Wrap - CTW-1000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details