Panduit Corp. Protective Hoses, Solid Tubing, Sleeving CLTS38F-C

Description
"Black Polyethylene (PE) Convoluted, Corrugated Wire Loom, Protective Hose 0.394"" (10.00mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Black Polyethylene (PE) Convoluted, Corrugated Wire Loom, Protective Hose 0.394"" (10.00mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - 298-13575-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
298-13575-ND
Protective Hoses, Solid Tubing, Sleeving 298-13575-ND
"Black Polyethylene (PE) Convoluted, Corrugated Wire Loom, Protective Hose 0.394"" (10.00mm) 100' (30.48m)"

"Black Polyethylene (PE) Convoluted, Corrugated Wire Loom, Protective Hose 0.394"" (10.00mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Solid Corrugated Loom, Pe, 100Ft, Black; Sleeving / Tubing Type Panduit - 65H8898 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Solid Corrugated Loom, Pe, 100Ft, Black; Sleeving / Tubing Type Panduit
65H8898
Sleeving, Solid Corrugated Loom, Pe, 100Ft, Black; Sleeving / Tubing Type Panduit 65H8898
SLEEVING, SOLID CORRUGATED LOOM, PE, 100FT, BLACK; Sleeving / Tubing Type:Solid Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:0.42"; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, SOLID CORRUGATED LOOM, PE, 100FT, BLACK; Sleeving / Tubing Type:Solid Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:0.42"; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-13575-ND 65H8898
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Solid Corrugated Loom, Pe, 100Ft, Black; Sleeving / Tubing Type Panduit
Sleeving Wrap Around Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-5/8-02-MS50FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Sleeve - VMPAC-ZAH-36 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -5 to 50 C (23 to 122 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details