Panduit Corp. Protective Hoses, Solid Tubing, Sleeving CLTS25N-C

Description
"Black Polyamide (PA6), Nylon 6 Convoluted, Corrugated Wire Loom, Protective Hose 0.284"" (7.21mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Black Polyamide (PA6), Nylon 6 Convoluted, Corrugated Wire Loom, Protective Hose 0.284"" (7.21mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - 298-13573-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
298-13573-ND
Protective Hoses, Solid Tubing, Sleeving 298-13573-ND
"Black Polyamide (PA6), Nylon 6 Convoluted, Corrugated Wire Loom, Protective Hose 0.284"" (7.21mm) 100' (30.48m)"

"Black Polyamide (PA6), Nylon 6 Convoluted, Corrugated Wire Loom, Protective Hose 0.284"" (7.21mm) 100' (30.48m)"

Buy Now Datasheet
Solid Corrugated Loom, Po, 7.2Mm, Black; Sleeving / Tubing Type Panduit - 85C5273 - Newark, An Avnet Company
Chicago, IL, United States
Solid Corrugated Loom, Po, 7.2Mm, Black; Sleeving / Tubing Type Panduit
85C5273
Solid Corrugated Loom, Po, 7.2Mm, Black; Sleeving / Tubing Type Panduit 85C5273
SOLID CORRUGATED LOOM, PO, 7.2MM, BLACK; Sleeving / Tubing Type:Solid Corrugated Loom; Sleeving Material:Nylon 6 (Polyamide 6); Sleeving Colour:Black; Internal Diameter:7.2mm; Length - Metric:30.5mm; Length - Imperial:100ft RoHS Compliant: Yes

SOLID CORRUGATED LOOM, PO, 7.2MM, BLACK; Sleeving / Tubing Type:Solid Corrugated Loom; Sleeving Material:Nylon 6 (Polyamide 6); Sleeving Colour:Black; Internal Diameter:7.2mm; Length - Metric:30.5mm; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-13573-ND 85C5273
Product Name Protective Hoses, Solid Tubing, Sleeving Solid Corrugated Loom, Po, 7.2Mm, Black; Sleeving / Tubing Type Panduit
Sleeving Wrap Around Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1/2-01-QB6IN-4 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Heat Shrink Tubing - 006977P006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
2 suppliers
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details