Panduit Corp. Spiral Wrap, Expandable Sleeving CLT75F-C20

Description
"Slit Wrap 0.941"" (23.90mm) X 100' (30.48m) Black"
Request a Quote Datasheet
Description
"Slit Wrap 0.941"" (23.90mm) X 100' (30.48m) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-10402-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-10402-ND
Spiral Wrap, Expandable Sleeving 298-10402-ND
"Slit Wrap 0.941"" (23.90mm) X 100' (30.48m) Black"

"Slit Wrap 0.941"" (23.90mm) X 100' (30.48m) Black"

Buy Now Datasheet
Tubing, Slit Corrugated Loom, 19.3Mm, Black, 100Ft; Sleeving / Tubing Type Panduit - 96F4123 - Newark, An Avnet Company
Chicago, IL, United States
Tubing, Slit Corrugated Loom, 19.3Mm, Black, 100Ft; Sleeving / Tubing Type Panduit
96F4123
Tubing, Slit Corrugated Loom, 19.3Mm, Black, 100Ft; Sleeving / Tubing Type Panduit 96F4123
TUBING, SLIT CORRUGATED LOOM, 19.3MM, BLACK, 100FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:19.3mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

TUBING, SLIT CORRUGATED LOOM, 19.3MM, BLACK, 100FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:19.3mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-10402-ND 96F4123
Product Name Spiral Wrap, Expandable Sleeving Tubing, Slit Corrugated Loom, 19.3Mm, Black, 100Ft; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0394 inch (1 mm)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details