Panduit Corp. Spiral Wrap, Expandable Sleeving CLT62F-C3

Description
"Slit Wrap 0.847"" (21.51mm) X 100' (30.48m) Orange"
Request a Quote Datasheet
Description
"Slit Wrap 0.847"" (21.51mm) X 100' (30.48m) Orange"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-13563-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-13563-ND
Spiral Wrap, Expandable Sleeving 298-13563-ND
"Slit Wrap 0.847"" (21.51mm) X 100' (30.48m) Orange"

"Slit Wrap 0.847"" (21.51mm) X 100' (30.48m) Orange"

Buy Now Datasheet
Split Corrugated Loom, Pe, 16.85Mm, Org; Sleeving / Tubing Type Panduit - 65H8936 - Newark, An Avnet Company
Chicago, IL, United States
Split Corrugated Loom, Pe, 16.85Mm, Org; Sleeving / Tubing Type Panduit
65H8936
Split Corrugated Loom, Pe, 16.85Mm, Org; Sleeving / Tubing Type Panduit 65H8936
SPLIT CORRUGATED LOOM, PE, 16.85MM, ORG; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Orange; Internal Diameter:16.85mm; Length - Metric:30.5mm; Length - Imperial:100ft RoHS Compliant: Yes

SPLIT CORRUGATED LOOM, PE, 16.85MM, ORG; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Orange; Internal Diameter:16.85mm; Length - Metric:30.5mm; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-13563-ND 65H8936
Product Name Spiral Wrap, Expandable Sleeving Split Corrugated Loom, Pe, 16.85Mm, Org; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-06-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Spiral Wrap Tubings for Harnessing, Polyethylene (Clear) - PSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Operating Temperature -76.11 to 102 C (-105 to 215 F)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details