Panduit Corp. Spiral Wrap, Expandable Sleeving CLT62F-C20

Description
"Slit Wrap 0.847"" (21.51mm) X 100' (30.48m) Black"
Request a Quote Datasheet
Description
"Slit Wrap 0.847"" (21.51mm) X 100' (30.48m) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-13562-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-13562-ND
Spiral Wrap, Expandable Sleeving 298-13562-ND
"Slit Wrap 0.847"" (21.51mm) X 100' (30.48m) Black"

"Slit Wrap 0.847"" (21.51mm) X 100' (30.48m) Black"

Buy Now Datasheet
Tubing, Slit Corrugated Loom, 16.9Mm, Black, 100Ft; Sleeving / Tubing Type Panduit - 96F4122 - Newark, An Avnet Company
Chicago, IL, United States
Tubing, Slit Corrugated Loom, 16.9Mm, Black, 100Ft; Sleeving / Tubing Type Panduit
96F4122
Tubing, Slit Corrugated Loom, 16.9Mm, Black, 100Ft; Sleeving / Tubing Type Panduit 96F4122
TUBING, SLIT CORRUGATED LOOM, 16.9MM, BLACK, 100FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:16.5mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

TUBING, SLIT CORRUGATED LOOM, 16.9MM, BLACK, 100FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:16.5mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-13562-ND 96F4122
Product Name Spiral Wrap, Expandable Sleeving Tubing, Slit Corrugated Loom, 16.9Mm, Black, 100Ft; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details