Panduit Corp. Spiral Wrap, Expandable Sleeving CLT38N-C630

Description
"Slit Wrap 0.524"" (13.30mm) X 100' (30.48m) Black"
Request a Quote Datasheet
Description
"Slit Wrap 0.524"" (13.30mm) X 100' (30.48m) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-13558-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-13558-ND
Spiral Wrap, Expandable Sleeving 298-13558-ND
"Slit Wrap 0.524"" (13.30mm) X 100' (30.48m) Black"

"Slit Wrap 0.524"" (13.30mm) X 100' (30.48m) Black"

Buy Now Datasheet
Tubing, Slit Corrugated Loom, 10.5Mm, Black, 100Ft; Sleeving / Tubing Type Panduit - 96F4127 - Newark, An Avnet Company
Chicago, IL, United States
Tubing, Slit Corrugated Loom, 10.5Mm, Black, 100Ft; Sleeving / Tubing Type Panduit
96F4127
Tubing, Slit Corrugated Loom, 10.5Mm, Black, 100Ft; Sleeving / Tubing Type Panduit 96F4127
TUBING, SLIT CORRUGATED LOOM, 10.5MM, BLACK, 100FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:10.5mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

TUBING, SLIT CORRUGATED LOOM, 10.5MM, BLACK, 100FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:10.5mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-13558-ND 96F4127
Product Name Spiral Wrap, Expandable Sleeving Tubing, Slit Corrugated Loom, 10.5Mm, Black, 100Ft; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details
Heat Shrink Tubing - Q-150K-1/8-01-SS200M-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
shrink tube - 084289-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details