Panduit Corp. Spiral Wrap, Expandable Sleeving CLT35N-C630

Description
"Slit Wrap 0.504"" (12.80mm) X 100' (30.48m) Black"
Request a Quote Datasheet
Description
"Slit Wrap 0.504"" (12.80mm) X 100' (30.48m) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-13554-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-13554-ND
Spiral Wrap, Expandable Sleeving 298-13554-ND
"Slit Wrap 0.504"" (12.80mm) X 100' (30.48m) Black"

"Slit Wrap 0.504"" (12.80mm) X 100' (30.48m) Black"

Buy Now Datasheet
Tubing, Slit Corrugated Loom, 8.9Mm, Black, 100Ft; Sleeving / Tubing Type Panduit - 96F4126 - Newark, An Avnet Company
Chicago, IL, United States
Tubing, Slit Corrugated Loom, 8.9Mm, Black, 100Ft; Sleeving / Tubing Type Panduit
96F4126
Tubing, Slit Corrugated Loom, 8.9Mm, Black, 100Ft; Sleeving / Tubing Type Panduit 96F4126
TUBING, SLIT CORRUGATED LOOM, 8.9MM, BLACK, 100FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:8.9mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

TUBING, SLIT CORRUGATED LOOM, 8.9MM, BLACK, 100FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:8.9mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-13554-ND 96F4126
Product Name Spiral Wrap, Expandable Sleeving Tubing, Slit Corrugated Loom, 8.9Mm, Black, 100Ft; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 0.91 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0033-0234 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.9100 inch (23.11 mm)
View Details
Heat Shrink Tubing - 137407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.57 inch (40 mm)
View Details