Panduit Corp. Spiral Wrap, Expandable Sleeving CLT25F-C20

Description
"Slit Wrap 0.398"" (10.11mm) X 100' (30.48m) Black"
Request a Quote Datasheet
Description
"Slit Wrap 0.398"" (10.11mm) X 100' (30.48m) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-1141-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-1141-ND
Spiral Wrap, Expandable Sleeving 298-1141-ND
"Slit Wrap 0.398"" (10.11mm) X 100' (30.48m) Black"

"Slit Wrap 0.398"" (10.11mm) X 100' (30.48m) Black"

Buy Now Datasheet
Tubing, Slit Corrugated Loom, 6.7Mm, Black, 100Ft; Sleeving / Tubing Type Panduit - 96F4118 - Newark, An Avnet Company
Chicago, IL, United States
Tubing, Slit Corrugated Loom, 6.7Mm, Black, 100Ft; Sleeving / Tubing Type Panduit
96F4118
Tubing, Slit Corrugated Loom, 6.7Mm, Black, 100Ft; Sleeving / Tubing Type Panduit 96F4118
TUBING, SLIT CORRUGATED LOOM, 6.7MM, BLACK, 100FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:7mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

TUBING, SLIT CORRUGATED LOOM, 6.7MM, BLACK, 100FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:7mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-1141-ND 96F4118
Product Name Spiral Wrap, Expandable Sleeving Tubing, Slit Corrugated Loom, 6.7Mm, Black, 100Ft; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
3.8125 in. Nominal Flat Size Nylon Sleeve Guard|Master File - NS-24x100 - Kuriyama of America, Inc.
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature 120 C (248 F)
View Details
Heat Shrink Tubing - 2116208 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.0945 inch (2.4 mm)
View Details