Panduit Corp. Spiral Wrap, Expandable Sleeving CLT150F-X4

Description
"Slit Wrap 1.851"" (47.02mm) X 10.00' (3.05m) Yellow"
Request a Quote Datasheet
Description
"Slit Wrap 1.851"" (47.02mm) X 10.00' (3.05m) Yellow"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-13546-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-13546-ND
Spiral Wrap, Expandable Sleeving 298-13546-ND
"Slit Wrap 1.851"" (47.02mm) X 10.00' (3.05m) Yellow"

"Slit Wrap 1.851"" (47.02mm) X 10.00' (3.05m) Yellow"

Buy Now Datasheet
Split Corrugated Loom, Pe, 39.1Mm, Yel; Sleeving / Tubing Type Panduit - 65H8916 - Newark, An Avnet Company
Chicago, IL, United States
Split Corrugated Loom, Pe, 39.1Mm, Yel; Sleeving / Tubing Type Panduit
65H8916
Split Corrugated Loom, Pe, 39.1Mm, Yel; Sleeving / Tubing Type Panduit 65H8916
SPLIT CORRUGATED LOOM, PE, 39.1MM, YEL; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Yellow; Internal Diameter:39.1mm; Length - Metric:3.05m; Length - Imperial:10ft RoHS Compliant: Yes

SPLIT CORRUGATED LOOM, PE, 39.1MM, YEL; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Yellow; Internal Diameter:39.1mm; Length - Metric:3.05m; Length - Imperial:10ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-13546-ND 65H8916
Product Name Spiral Wrap, Expandable Sleeving Split Corrugated Loom, Pe, 39.1Mm, Yel; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-5/8-01-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
shrink tube - 084655-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details