Panduit Corp. Spiral Wrap, Expandable Sleeving CLT150F-X20

Description
"Slit Wrap 1.851"" (47.02mm) X 10.00' (3.05m) Black"
Request a Quote Datasheet
Description
"Slit Wrap 1.851"" (47.02mm) X 10.00' (3.05m) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-10484-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-10484-ND
Spiral Wrap, Expandable Sleeving 298-10484-ND
"Slit Wrap 1.851"" (47.02mm) X 10.00' (3.05m) Black"

"Slit Wrap 1.851"" (47.02mm) X 10.00' (3.05m) Black"

Buy Now Datasheet
Split Corrugated Loom, Pe, 39.1Mm, Blk; Sleeving / Tubing Type Panduit - 67C1543 - Newark, An Avnet Company
Chicago, IL, United States
Split Corrugated Loom, Pe, 39.1Mm, Blk; Sleeving / Tubing Type Panduit
67C1543
Split Corrugated Loom, Pe, 39.1Mm, Blk; Sleeving / Tubing Type Panduit 67C1543
SPLIT CORRUGATED LOOM, PE, 39.1MM, BLK; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:39.1mm; Length - Metric:3.05m; Length - Imperial:10ft RoHS Compliant: Yes

SPLIT CORRUGATED LOOM, PE, 39.1MM, BLK; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:39.1mm; Length - Metric:3.05m; Length - Imperial:10ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-10484-ND 67C1543
Product Name Spiral Wrap, Expandable Sleeving Split Corrugated Loom, Pe, 39.1Mm, Blk; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-03-QB6IN-28 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - DARQ-R-A-S36-S27-36-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.42 inch (36 mm)
View Details