Panduit Corp. Spiral Wrap, Expandable Sleeving CLT150F-T20

Description
"Slit Wrap 1.851"" (47.02mm) X 200' (60.96m) Black"
Request a Quote Datasheet
Description
"Slit Wrap 1.851"" (47.02mm) X 200' (60.96m) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-13544-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-13544-ND
Spiral Wrap, Expandable Sleeving 298-13544-ND
"Slit Wrap 1.851"" (47.02mm) X 200' (60.96m) Black"

"Slit Wrap 1.851"" (47.02mm) X 200' (60.96m) Black"

Buy Now Datasheet
Split Corrugated Loom, Pe, 40Mm, Blk; Sleeving / Tubing Type Panduit - 65H8915 - Newark, An Avnet Company
Chicago, IL, United States
Split Corrugated Loom, Pe, 40Mm, Blk; Sleeving / Tubing Type Panduit
65H8915
Split Corrugated Loom, Pe, 40Mm, Blk; Sleeving / Tubing Type Panduit 65H8915
SPLIT CORRUGATED LOOM, PE, 40MM, BLK; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:40mm; Length - Metric:61m; Length - Imperial:200ft; Product Range:- RoHS Compliant: Yes

SPLIT CORRUGATED LOOM, PE, 40MM, BLK; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:40mm; Length - Metric:61m; Length - Imperial:200ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-13544-ND 65H8915
Product Name Spiral Wrap, Expandable Sleeving Split Corrugated Loom, Pe, 40Mm, Blk; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/4-02-QB6IN-12 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Reducing sleeve - DARQ-R-A-S14-S8-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details