"Slit Wrap 1.851"" (47.02mm) X 500' (152.40m) Orange"
SPLIT CORRUGATED LOOM, PE, 39.1MM, ORG; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Orange; Internal Diameter:39.1mm; Length - Metric:152.4mm; Length - Imperial:500ft RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | 298-13542-ND | 85C4581 |
| Product Name | Spiral Wrap, Expandable Sleeving | Split Corrugated Loom, Pe, 39.1Mm, Org; Sleeving / Tubing Type Panduit |
| Sleeving | Spiral Wrap | Shrink Tubing |