The Tubing, Slit Corrugated Loom, 32.8mm, Black, 50ft is designed for cable protection and management. It features a slit design that allows for easy installation over bundles of wires or pre-assembled harnesses. Made from heat-stabilized nylon, this tubing is crush, impact, and abrasion resistant, making it suitable for indoor use. The product is packaged on a reel for convenient handling and dispensing. It operates effectively within a temperature range of -40°F to 122°F (-40°C to 50°C) and is RoHS compliant. This tubing is particularly useful for engineers looking for reliable cable management solutions in various applications.
"Slit Wrap 1.536"" (39.01mm) X 50.00' (15.24m) Black"
TUBING, SLIT CORRUGATED LOOM, 32.8MM, BLACK, 50FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:32.8mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | 298-13540-ND | 83F7265 |
| Product Name | Spiral Wrap, Expandable Sleeving | Tubing, Slit Corrugated Loom, 32.8Mm, Black, 50Ft; Sleeving / Tubing Type Panduit |
| Sleeving | Spiral Wrap | Shrink Tubing |