Panduit Corp. Spiral Wrap, Expandable Sleeving CLT100F-C4

Description
"Slit Wrap 1.103"" (28.02mm) X 100' (30.48m) Yellow"
Request a Quote Datasheet
Description
"Slit Wrap 1.103"" (28.02mm) X 100' (30.48m) Yellow"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-13534-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-13534-ND
Spiral Wrap, Expandable Sleeving 298-13534-ND
"Slit Wrap 1.103"" (28.02mm) X 100' (30.48m) Yellow"

"Slit Wrap 1.103"" (28.02mm) X 100' (30.48m) Yellow"

Buy Now Datasheet
Split Corrugated Loom, Pe, 23.2Mm, Yel; Sleeving / Tubing Type Panduit - 65H8909 - Newark, An Avnet Company
Chicago, IL, United States
Split Corrugated Loom, Pe, 23.2Mm, Yel; Sleeving / Tubing Type Panduit
65H8909
Split Corrugated Loom, Pe, 23.2Mm, Yel; Sleeving / Tubing Type Panduit 65H8909
SPLIT CORRUGATED LOOM, PE, 23.2MM, YEL; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Yellow; Internal Diameter:23.2mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SPLIT CORRUGATED LOOM, PE, 23.2MM, YEL; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Yellow; Internal Diameter:23.2mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-13534-ND 65H8909
Product Name Spiral Wrap, Expandable Sleeving Split Corrugated Loom, Pe, 23.2Mm, Yel; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-03-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
shrink tube - 067347-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details