Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TUBING
PANDUIT CORP.
CLT100F-C3 -- CORR. LOOM TUBING SLIT, 1" X (25.4MM) 10
Panduit Corp.
Corr. Loom Tubing Slit, 1" X (25.4mm) 10
CLT100F-C3
Description
Corr. Loom Tubing Slit, 1" X (25.4mm) 10
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Corr. Loom Tubing Slit, 1" X (25.4mm) 10
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
Corr. Loom Tubing Slit, 1" X (25.4mm) 10
CLT100F-C3
Corr. Loom Tubing Slit, 1" X (25.4mm) 10
CLT100F-C3
Corr. Loom Tubing Slit, 1" X (25.4mm) 10
Corr. Loom Tubing Slit, 1" X (25.4mm) 10
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Tubing
Product Number
CLT100F-C3
Product Name
Corr. Loom Tubing Slit, 1" X (25.4mm) 10
Unlock Full Specs
to access all available technical data
Similar Products
New England Tubing Technologies
Spiral Reinforced Tubing
Specs
Type
Plastic
Shape
Round
Color / Clarity
Translucent
View Details
NewAge Performance Products | NAPP
PFA Fluoropolymer Tubing
3200715
Specs
Type
Plastic
Material
Fluoropolymer
Features
Sterilizeable
View Details
TE Connectivity
RNF-100-3/32-WH-STK M23053/5
NB19792001
View Details
MP Metal Products
Custom Roll Formed Metal Tubing
Specs
Type
Metal; Structural
Material
Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape
Round; Rectangle; Square; Oval; Specialty
View Details