Panduit Corp. Spiral Wrap, Expandable Sleeving CLT100F-C3

Description
"Slit Wrap 1.103"" (28.02mm) X 100' (30.48m) Orange"
Request a Quote Datasheet
Description
"Slit Wrap 1.103"" (28.02mm) X 100' (30.48m) Orange"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-13533-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-13533-ND
Spiral Wrap, Expandable Sleeving 298-13533-ND
"Slit Wrap 1.103"" (28.02mm) X 100' (30.48m) Orange"

"Slit Wrap 1.103"" (28.02mm) X 100' (30.48m) Orange"

Buy Now Datasheet
Tubing, Slit Corrugated Loom, 25.4Mm, Org, 1/ea; Sleeving / Tubing Type Panduit - 94B5433 - Newark, An Avnet Company
Chicago, IL, United States
Tubing, Slit Corrugated Loom, 25.4Mm, Org, 1/ea; Sleeving / Tubing Type Panduit
94B5433
Tubing, Slit Corrugated Loom, 25.4Mm, Org, 1/ea; Sleeving / Tubing Type Panduit 94B5433
TUBING, SLIT CORRUGATED LOOM, 25.4MM, ORG, 1/EA; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Orange; Internal Diameter:23.2mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

TUBING, SLIT CORRUGATED LOOM, 25.4MM, ORG, 1/EA; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Orange; Internal Diameter:23.2mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-13533-ND 94B5433
Product Name Spiral Wrap, Expandable Sleeving Tubing, Slit Corrugated Loom, 25.4Mm, Org, 1/ea; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1/8-01-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details