Panduit Corp. Modular/Ethernet Connector (RJ45, RJ11) Jacks CJ88IWY

Description
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat3
Request a Quote Datasheet
Description
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - CJ88IWY-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
CJ88IWY-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks CJ88IWY-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat3

Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat3

Buy Now Datasheet
Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit - 84K1118 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit
84K1118
Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit 84K1118
CAT3 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CAT3 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - CJ88IWY - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
CJ88IWY
Modular Connectors / Ethernet Connectors CJ88IWY
Modular Connectors / Ethernet Connectors Mini-Com Mini-JK Module Cat 3 UTP 8

Modular Connectors / Ethernet Connectors Mini-Com Mini-JK Module Cat 3 UTP 8

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CJ88IWY-ND 84K1118 CJ88IWY
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCM-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers