Panduit Corp. Modular Connectors / Ethernet Connectors CJ88IGY

Description
Modular Connectors / Ethernet Connectors Mini-Com Mini-JK Module Cat 3 UTP 8
Datasheet
Description
Modular Connectors / Ethernet Connectors Mini-Com Mini-JK Module Cat 3 UTP 8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - CJ88IGY - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
CJ88IGY
Modular Connectors / Ethernet Connectors CJ88IGY
Modular Connectors / Ethernet Connectors Mini-Com Mini-JK Module Cat 3 UTP 8

Modular Connectors / Ethernet Connectors Mini-Com Mini-JK Module Cat 3 UTP 8

Buy Now Datasheet
Cat3 Rj45 Modular Jack, 8Pos, 1 Port; Lan Category Panduit - 84K1117 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Rj45 Modular Jack, 8Pos, 1 Port; Lan Category Panduit
84K1117
Cat3 Rj45 Modular Jack, 8Pos, 1 Port; Lan Category Panduit 84K1117
CAT3 RJ45 MODULAR JACK, 8POS, 1 PORT; LAN Category:Cat3; Product Range:CJ88 Series; Connector Type:RJ45; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Contact Termination:IDC / IDT; Contact Termination Type:IDC / IDTRoHS Compliant: Yes

CAT3 RJ45 MODULAR JACK, 8POS, 1 PORT; LAN Category:Cat3; Product Range:CJ88 Series; Connector Type:RJ45; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Contact Termination:IDC / IDT; Contact Termination Type:IDC / IDTRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CJ88IGY 84K1117
Product Name Modular Connectors / Ethernet Connectors Cat3 Rj45 Modular Jack, 8Pos, 1 Port; Lan Category Panduit
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm M39029 90° Plug - 110981 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details