Panduit Corp. Cat3 Rj45 Modular Jack, 8Pos, 1 Port; Lan Category Panduit CJ88BLY

Description
CAT3 RJ45 MODULAR JACK, 8POS, 1 PORT; LAN Category:Cat3; Product Range:CJ88 Series; Connector Type:RJ45; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Contact Termination:IDC / IDT; Contact Termination Type:IDC / IDTRoHS Compliant: Yes
Datasheet
Description
CAT3 RJ45 MODULAR JACK, 8POS, 1 PORT; LAN Category:Cat3; Product Range:CJ88 Series; Connector Type:RJ45; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Contact Termination:IDC / IDT; Contact Termination Type:IDC / IDTRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat3 Rj45 Modular Jack, 8Pos, 1 Port; Lan Category Panduit - 84K1115 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Rj45 Modular Jack, 8Pos, 1 Port; Lan Category Panduit
84K1115
Cat3 Rj45 Modular Jack, 8Pos, 1 Port; Lan Category Panduit 84K1115
CAT3 RJ45 MODULAR JACK, 8POS, 1 PORT; LAN Category:Cat3; Product Range:CJ88 Series; Connector Type:RJ45; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Contact Termination:IDC / IDT; Contact Termination Type:IDC / IDTRoHS Compliant: Yes

CAT3 RJ45 MODULAR JACK, 8POS, 1 PORT; LAN Category:Cat3; Product Range:CJ88 Series; Connector Type:RJ45; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Contact Termination:IDC / IDT; Contact Termination Type:IDC / IDTRoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - CJ88BLY - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
CJ88BLY
Modular Connectors / Ethernet Connectors CJ88BLY
Modular Connectors / Ethernet Connectors Mini-Com Mini-Jack Module Cat 3 UTP 6

Modular Connectors / Ethernet Connectors Mini-Com Mini-Jack Module Cat 3 UTP 6

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 84K1115 CJ88BLY
Product Name Cat3 Rj45 Modular Jack, 8Pos, 1 Port; Lan Category Panduit Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCG-MRB-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers