Panduit Corp. Modular/Ethernet Connector (RJ45, RJ11) Jacks CJ688TPWH

Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block White
Request a Quote
Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block White
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cat6 RJ45 Modular Jack, part number 83H1654, is designed for use with solid, 4-pair, 24 ,Äì 22 AWG unshielded twisted pair (UTP) cables. It features a forward motion termination method that maintains cable pair geometry and eliminates conductor untwist, enhancing performance. The termination cap is color-coded white for Category 6 designation and includes universal labeling for T568A and T568B wiring schemes. This modular jack exceeds ANSI/TIA-568-C.2 Category 6 and ISO 11801 Class E standards at frequencies from 1 to 250 MHz, ensuring reliable performance for high-speed applications. It is compliant with IEEE 802.3af and IEEE 802.3at for Power over Ethernet (PoE) applications and meets RoHS and UL 1863 standards. The jack module is designed for easy installation, fitting into Mini-Com faceplates, patch panels, and surface mount boxes, allowing for straightforward moves, adds, and changes. The product is 100% performance tested, ensuring it meets critical electrical performance requirements. It also features true strain relief to control cable bend radius, contributing to long-term installed performance.

Datasheet Summary
Powered by GS/AI

The Cat6 RJ45 Modular Jack, part number 83H1654, is designed for use with solid, 4-pair, 24 ,Äì 22 AWG unshielded twisted pair (UTP) cables. It features a forward motion termination method that maintains cable pair geometry and eliminates conductor untwist, enhancing performance. The termination cap is color-coded white for Category 6 designation and includes universal labeling for T568A and T568B wiring schemes. This modular jack exceeds ANSI/TIA-568-C.2 Category 6 and ISO 11801 Class E standards at frequencies from 1 to 250 MHz, ensuring reliable performance for high-speed applications. It is compliant with IEEE 802.3af and IEEE 802.3at for Power over Ethernet (PoE) applications and meets RoHS and UL 1863 standards. The jack module is designed for easy installation, fitting into Mini-Com faceplates, patch panels, and surface mount boxes, allowing for straightforward moves, adds, and changes. The product is 100% performance tested, ensuring it meets critical electrical performance requirements. It also features true strain relief to control cable bend radius, contributing to long-term installed performance.

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 298-12579-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
298-12579-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 298-12579-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block White

Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block White

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - CJ688TPWH - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
CJ688TPWH
Modular Connectors / Ethernet Connectors CJ688TPWH
Modular Connectors / Ethernet Connectors Mini-Com Module Cat 6 UTP 8 pos 8 wir

Modular Connectors / Ethernet Connectors Mini-Com Module Cat 6 UTP 8 pos 8 wir

Buy Now Datasheet
Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit - 83H1654 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit
83H1654
Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit 83H1654
CAT6 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CAT6 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-12579-ND CJ688TPWH 83H1654
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers