Panduit Corp. Modular/Ethernet Connector (RJ45, RJ11) Jacks CJ66UEIY

Description
Insert Modular Jack 6p6c (RJ11, RJ12, RJ14, RJ25) To IDC, Pressdown, Punchdown Block Ivory
Request a Quote Datasheet
Description
Insert Modular Jack 6p6c (RJ11, RJ12, RJ14, RJ25) To IDC, Pressdown, Punchdown Block Ivory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 298-16065-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
298-16065-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 298-16065-ND
Insert Modular Jack 6p6c (RJ11, RJ12, RJ14, RJ25) To IDC, Pressdown, Punchdown Block Ivory

Insert Modular Jack 6p6c (RJ11, RJ12, RJ14, RJ25) To IDC, Pressdown, Punchdown Block Ivory

Buy Now Datasheet
Cat3 Rj11 Modular Jack, 6 Position, 1 Port; Modular Connector Type Panduit - 84K1110 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Rj11 Modular Jack, 6 Position, 1 Port; Modular Connector Type Panduit
84K1110
Cat3 Rj11 Modular Jack, 6 Position, 1 Port; Modular Connector Type Panduit 84K1110
CAT3 RJ11 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CAT3 RJ11 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - CJ66UEIY - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
CJ66UEIY
Modular Connectors / Ethernet Connectors CJ66UEIY
Modular Connectors / Ethernet Connectors Mini-Com Mini-Jack Module Cat 3 UTP 6

Modular Connectors / Ethernet Connectors Mini-Com Mini-Jack Module Cat 3 UTP 6

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-16065-ND 84K1110 CJ66UEIY
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Cat3 Rj11 Modular Jack, 6 Position, 1 Port; Modular Connector Type Panduit Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-Z500W-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers