Panduit Corp. Modular/Ethernet Connector (RJ45, RJ11) Jacks CJ64EIY

Description
Insert To
Request a Quote Datasheet
Description
Insert To
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 298-16061-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
298-16061-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 298-16061-ND
Insert To

Insert To

Buy Now Datasheet
Cat3 Rj11 Modular Jack, 6 Position, 1 Port; Modular Connector Type Panduit - 84K1101 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Rj11 Modular Jack, 6 Position, 1 Port; Modular Connector Type Panduit
84K1101
Cat3 Rj11 Modular Jack, 6 Position, 1 Port; Modular Connector Type Panduit 84K1101
CAT3 RJ11 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CAT3 RJ11 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - CJ64EIY - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
CJ64EIY
Modular Connectors / Ethernet Connectors CJ64EIY
Modular Connectors / Ethernet Connectors Mini-Com Mini-Jack Module Cat 3 UTP 6

Modular Connectors / Ethernet Connectors Mini-Com Mini-Jack Module Cat 3 UTP 6

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-16061-ND 84K1101 CJ64EIY
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Cat3 Rj11 Modular Jack, 6 Position, 1 Port; Modular Connector Type Panduit Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details