Panduit Corp. Modular/Ethernet Connector (RJ45, RJ11) Jacks CJ5E88TGOR

Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Orange
Request a Quote Datasheet
Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 298-12545-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
298-12545-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 298-12545-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Orange

Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Orange

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - CJ5E88TGOR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
CJ5E88TGOR
Modular Connectors / Ethernet Connectors CJ5E88TGOR
Modular Connectors / Ethernet Connectors Mini-Com Mod Cat 5e UTP 8 pos 8 wi

Modular Connectors / Ethernet Connectors Mini-Com Mod Cat 5e UTP 8 pos 8 wi

Buy Now
Cat5E Utp Module, Jack, 8 Position, 8Contacts, 1Port; Modular Connector Type Panduit - 64K0855 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Utp Module, Jack, 8 Position, 8Contacts, 1Port; Modular Connector Type Panduit
64K0855
Cat5E Utp Module, Jack, 8 Position, 8Contacts, 1Port; Modular Connector Type Panduit 64K0855
CAT5E UTP MODULE, JACK, 8 POSITION, 8CONTACTS, 1PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

CAT5E UTP MODULE, JACK, 8 POSITION, 8CONTACTS, 1PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-12545-ND CJ5E88TGOR 64K0855
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Cat5E Utp Module, Jack, 8 Position, 8Contacts, 1Port; Modular Connector Type Panduit
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-A500-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details
Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers