Panduit Corp. Modular/Ethernet Connector (RJ45, RJ11) Jacks CJ5E88TGAW-24

Description
Insert To
Request a Quote Datasheet
Description
Insert To
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - CJ5E88TGAW-24-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
CJ5E88TGAW-24-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks CJ5E88TGAW-24-ND
Insert To

Insert To

Buy Now Datasheet
Cat5E Utp Module, Jack, 8 Position, 8Contacts, 1Port; Modular Connector Type Panduit - 75M6475 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Utp Module, Jack, 8 Position, 8Contacts, 1Port; Modular Connector Type Panduit
75M6475
Cat5E Utp Module, Jack, 8 Position, 8Contacts, 1Port; Modular Connector Type Panduit 75M6475
CAT5E UTP MODULE, JACK, 8 POSITION, 8CONTACTS, 1PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

CAT5E UTP MODULE, JACK, 8 POSITION, 8CONTACTS, 1PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - CJ5E88TGAW-24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
CJ5E88TGAW-24
Modular Connectors / Ethernet Connectors CJ5E88TGAW-24
Modular Connectors / Ethernet Connectors Mini-Com Mod Cat 5e UTP 8 pos 8 wi

Modular Connectors / Ethernet Connectors Mini-Com Mod Cat 5e UTP 8 pos 8 wi

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CJ5E88TGAW-24-ND 75M6475 CJ5E88TGAW-24
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Cat5E Utp Module, Jack, 8 Position, 8Contacts, 1Port; Modular Connector Type Panduit Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details