Panduit Corp. Ethernet Connectors CJ588IWY

Description
Panduit CJ588IWY RJ45 Connector
Request a Quote Datasheet
Description
Panduit CJ588IWY RJ45 Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Connectors - 578421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
578421
Ethernet Connectors 578421
Panduit CJ588IWY RJ45 Connector

Panduit CJ588IWY RJ45 Connector

Supplier's Site
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 298-16051-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
298-16051-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 298-16051-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block White, Off

Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block White, Off

Buy Now Datasheet
Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit - 84K1094 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit
84K1094
Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit 84K1094
RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 578421 298-16051-ND 84K1094
Product Name Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details