Panduit Corp. Keystone Faceplates, Frames CFG4IW

Description
Port
Request a Quote Datasheet
Description
Port
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Faceplates, Frames - 298-15985-ND - DigiKey
Thief River Falls, MN, United States
Keystone Faceplates, Frames
298-15985-ND
Keystone Faceplates, Frames 298-15985-ND
Port

Port

Buy Now Datasheet
Gfci Mod, Frame, Plastic, 4 Mod, White; Accessory Type Panduit - 16C2452 - Newark, An Avnet Company
Chicago, IL, United States
Gfci Mod, Frame, Plastic, 4 Mod, White; Accessory Type Panduit
16C2452
Gfci Mod, Frame, Plastic, 4 Mod, White; Accessory Type Panduit 16C2452
GFCI MOD, FRAME, PLASTIC, 4 MOD, WHITE; Accessory Type:Faceplate Module; For Use With:Fiber Optic, Audio/Video, STP and UTP; No. of Module Spaces:4; Connector Body Material:Plastic Body; Connector Colour:White; Product Range:- RoHS Compliant: Yes

GFCI MOD, FRAME, PLASTIC, 4 MOD, WHITE; Accessory Type:Faceplate Module; For Use With:Fiber Optic, Audio/Video, STP and UTP; No. of Module Spaces:4; Connector Body Material:Plastic Body; Connector Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15985-ND 16C2452
Product Name Keystone Faceplates, Frames Gfci Mod, Frame, Plastic, 4 Mod, White; Accessory Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-20A - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2418-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details