Panduit Corp. Keystone Faceplates, Frames CFG2IW

Description
Port
Request a Quote Datasheet
Description
Port
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Faceplates, Frames - 298-15982-ND - DigiKey
Thief River Falls, MN, United States
Keystone Faceplates, Frames
298-15982-ND
Keystone Faceplates, Frames 298-15982-ND
Port

Port

Buy Now Datasheet
Gfci Mod, Frame, Plastic, 1 Mod, White; Accessory Type Panduit - 16C2448 - Newark, An Avnet Company
Chicago, IL, United States
Gfci Mod, Frame, Plastic, 1 Mod, White; Accessory Type Panduit
16C2448
Gfci Mod, Frame, Plastic, 1 Mod, White; Accessory Type Panduit 16C2448
GFCI MOD, FRAME, PLASTIC, 1 MOD, WHITE; Accessory Type:Faceplate Module; For Use With:Fiber Optic, Audio/Video, STP and UTP; No. of Module Spaces:1; Connector Body Material:Plastic Body; Connector Colour:White; Product Range:- RoHS Compliant: Yes

GFCI MOD, FRAME, PLASTIC, 1 MOD, WHITE; Accessory Type:Faceplate Module; For Use With:Fiber Optic, Audio/Video, STP and UTP; No. of Module Spaces:1; Connector Body Material:Plastic Body; Connector Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15982-ND 16C2448
Product Name Keystone Faceplates, Frames Gfci Mod, Frame, Plastic, 1 Mod, White; Accessory Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508B7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Inline Jack - 190423(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details