Panduit Corp. Keystone Faceplates, Frames CF1062IWY

Description
2 Port Module Frame (106 Duplex) White, Off Single Gang
Request a Quote Datasheet
Description
2 Port Module Frame (106 Duplex) White, Off Single Gang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Faceplates, Frames - 298-15961-ND - DigiKey
Thief River Falls, MN, United States
Keystone Faceplates, Frames
298-15961-ND
Keystone Faceplates, Frames 298-15961-ND
2 Port Module Frame (106 Duplex) White, Off Single Gang

2 Port Module Frame (106 Duplex) White, Off Single Gang

Buy Now Datasheet
Module Frame, Plastic, 2 Module, White; Accessory Type Panduit - 84K1058 - Newark, An Avnet Company
Chicago, IL, United States
Module Frame, Plastic, 2 Module, White; Accessory Type Panduit
84K1058
Module Frame, Plastic, 2 Module, White; Accessory Type Panduit 84K1058
MODULE FRAME, PLASTIC, 2 MODULE, WHITE; Accessory Type:Faceplate; For Use With:Standard 106 NEMA Faceplates, Mini-Com Modules; No. of Module Spaces:2; Connector Body Material:Plastic Body; Connector Colour:White; Product Range:- RoHS Compliant: Yes

MODULE FRAME, PLASTIC, 2 MODULE, WHITE; Accessory Type:Faceplate; For Use With:Standard 106 NEMA Faceplates, Mini-Com Modules; No. of Module Spaces:2; Connector Body Material:Plastic Body; Connector Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15961-ND 84K1058
Product Name Keystone Faceplates, Frames Module Frame, Plastic, 2 Module, White; Accessory Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 190062 (ISDN) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
View Details