Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIE SETS
PANDUIT CORP.
CD-930H-250 -- CRIMP HEADS, DIE SETS
Panduit Corp.
Crimp Heads, Die Sets
CD-930H-250
Description
Tool Die Set For Terminals, 250MCM (kcmil) and 2 AWG
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Tool Die Set For Terminals, 250MCM (kcmil) and 2 AWG
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Crimp Heads, Die Sets
298-14321-ND
Crimp Heads, Die Sets
298-14321-ND
Tool Die Set For Terminals, 250MCM (kcmil) and 2 AWG
Tool Die Set For Terminals, 250MCM (kcmil) and 2 AWG
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Die Sets
Product Number
298-14321-ND
Product Name
Crimp Heads, Die Sets
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Threading Tap & Die Sets
3007436
View Details
Kuriyama of America, Inc.
Available Dies - KCDH Series 54.0 - 58.0 Crimp Range 95 mm Length
KCDH119-54
View Details
Anderson Power Products
Crimp Heads, Die Sets
1388G7
View Details
L-com, Inc.
4 Position Die Set with Strain Relief, use with RJ22 Handset Plugs
HTS7100-04
View Details