Panduit Corp. Cable Supports and Fasteners - CCSSTR5057-X CCSSTR5057-X

Description
Manufacturer: Panduit Corp Win Source Part Number: 898441-CCSSTR5057-X Series: CCS Features: Cable Clamp, Cleat Natural Package: Bulk Family Name: CCSSTR Categories: Cables Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 10 Other Part Number: -3255-CCSSTR5057-X, 298-CCSSTR5057-X
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Win Source Part Number: 898441-CCSSTR5057-X Series: CCS Features: Cable Clamp, Cleat Natural Package: Bulk Family Name: CCSSTR Categories: Cables Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 10 Other Part Number: -3255-CCSSTR5057-X, 298-CCSSTR5057-X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - CCSSTR5057-X - 898441-CCSSTR5057-X - Win Source Electronics
Laguna Hills, CA, United States
Cable Supports and Fasteners - CCSSTR5057-X
898441-CCSSTR5057-X
Cable Supports and Fasteners - CCSSTR5057-X 898441-CCSSTR5057-X
Manufacturer: Panduit Corp Win Source Part Number: 898441-CCSSTR5057-X Series: CCS Features: Cable Clamp, Cleat Natural Package: Bulk Family Name: CCSSTR Categories: Cables Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 10 Other Part Number: -3255-CCSSTR5057-X, 298-CCSSTR5057-X

Manufacturer: Panduit Corp
Win Source Part Number: 898441-CCSSTR5057-X
Series: CCS
Features: Cable Clamp, Cleat Natural
Package: Bulk
Family Name: CCSSTR
Categories: Cables
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 10
Other Part Number: -3255-CCSSTR5057-X, 298-CCSSTR5057-X

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 898441-CCSSTR5057-X
Product Name Cable Supports and Fasteners - CCSSTR5057-X
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details