Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners CCSSTR3036-X

Description
Win Source Part Number: 1134206-CCSSTR3036-X Category: Cables, Wires - Management>Cable Supports and Fasteners Series: CCS Type: Clamp, Cleat Color: Natural Package: Bulk Length: 4.130" (104.90mm) Standard Package: 10 Height: 3.940" (100.08mm) Material: Stainless Steel (SS) Width: 2.480" (62.99mm) Type Attributes: Adjustable ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: 298-CCSSTR3036-X,-32 55-CCSSTR3036-X Base Product Number: CCSSTR
Request a Quote
Description
Win Source Part Number: 1134206-CCSSTR3036-X Category: Cables, Wires - Management>Cable Supports and Fasteners Series: CCS Type: Clamp, Cleat Color: Natural Package: Bulk Length: 4.130" (104.90mm) Standard Package: 10 Height: 3.940" (100.08mm) Material: Stainless Steel (SS) Width: 2.480" (62.99mm) Type Attributes: Adjustable ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: 298-CCSSTR3036-X,-32 55-CCSSTR3036-X Base Product Number: CCSSTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1134206-CCSSTR3036-X
Cables, Wires - Management - Cable Supports and Fasteners 1134206-CCSSTR3036-X
Win Source Part Number: 1134206-CCSSTR3036-X Category: Cables, Wires - Management>Cable Supports and Fasteners Series: CCS Type: Clamp, Cleat Color: Natural Package: Bulk Length: 4.130" (104.90mm) Standard Package: 10 Height: 3.940" (100.08mm) Material: Stainless Steel (SS) Width: 2.480" (62.99mm) Type Attributes: Adjustable ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: 298-CCSSTR3036-X,-32 55-CCSSTR3036-X Base Product Number: CCSSTR

Win Source Part Number: 1134206-CCSSTR3036-X
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: CCS
Type: Clamp, Cleat
Color: Natural
Package: Bulk
Length: 4.130" (104.90mm)
Standard Package: 10
Height: 3.940" (100.08mm)
Material: Stainless Steel (SS)
Width: 2.480" (62.99mm)
Type Attributes: Adjustable
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
HTSUS: 7326.90.8688
Mfr: Panduit Corp
Other Names: 298-CCSSTR3036-X,-3255-CCSSTR3036-X
Base Product Number: CCSSTR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1134206-CCSSTR3036-X
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details