Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners CCSSTR2025-X

Description
Win Source Part Number: 1087127-CCSSTR2025-X Category: Cables, Wires - Management>Cable Supports and Fasteners Series: CCS Type: Clamp, Cleat Color: Natural Package: Bulk Length: 3.390" (86.11mm) Standard Package: 10 Height: 3.430" (87.12mm) Material: Stainless Steel (SS) Width: 2.480" (62.99mm) Type Attributes: Adjustable Alternative Parts (Cross-Reference): CCSSTR2025-XCCSSTR20 25X; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: 298-CCSSTR2025-X,-32 55-CCSSTR2025-X Base Product Number: CCSSTR
Request a Quote
Description
Win Source Part Number: 1087127-CCSSTR2025-X Category: Cables, Wires - Management>Cable Supports and Fasteners Series: CCS Type: Clamp, Cleat Color: Natural Package: Bulk Length: 3.390" (86.11mm) Standard Package: 10 Height: 3.430" (87.12mm) Material: Stainless Steel (SS) Width: 2.480" (62.99mm) Type Attributes: Adjustable Alternative Parts (Cross-Reference): CCSSTR2025-XCCSSTR20 25X; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: 298-CCSSTR2025-X,-32 55-CCSSTR2025-X Base Product Number: CCSSTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1087127-CCSSTR2025-X
Cables, Wires - Management - Cable Supports and Fasteners 1087127-CCSSTR2025-X
Win Source Part Number: 1087127-CCSSTR2025-X Category: Cables, Wires - Management>Cable Supports and Fasteners Series: CCS Type: Clamp, Cleat Color: Natural Package: Bulk Length: 3.390" (86.11mm) Standard Package: 10 Height: 3.430" (87.12mm) Material: Stainless Steel (SS) Width: 2.480" (62.99mm) Type Attributes: Adjustable Alternative Parts (Cross-Reference): CCSSTR2025-XCCSSTR20 25X; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: 298-CCSSTR2025-X,-32 55-CCSSTR2025-X Base Product Number: CCSSTR

Win Source Part Number: 1087127-CCSSTR2025-X
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: CCS
Type: Clamp, Cleat
Color: Natural
Package: Bulk
Length: 3.390" (86.11mm)
Standard Package: 10
Height: 3.430" (87.12mm)
Material: Stainless Steel (SS)
Width: 2.480" (62.99mm)
Type Attributes: Adjustable
Alternative Parts (Cross-Reference): CCSSTR2025-XCCSSTR2025X;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 7326.90.8688
Mfr: Panduit Corp
Other Names: 298-CCSSTR2025-X,-3255-CCSSTR2025-X
Base Product Number: CCSSTR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1087127-CCSSTR2025-X
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details