Panduit Corp. Cable Supports and Fasteners CCS50-S8-C0

Description
"Cable Clip, P-Type Black Fastener 0.500"" (12.70mm)"
Request a Quote Datasheet
Description
"Cable Clip, P-Type Black Fastener 0.500"" (12.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-19658-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-19658-ND
Cable Supports and Fasteners 298-19658-ND
"Cable Clip, P-Type Black Fastener 0.500"" (12.70mm)"

"Cable Clip, P-Type Black Fastener 0.500"" (12.70mm)"

Buy Now Datasheet
P Clip, Fixed Diameter, Black, Pk100; Cable Clamp / Clip Type Panduit - 96K7883 - Newark, An Avnet Company
Chicago, IL, United States
P Clip, Fixed Diameter, Black, Pk100; Cable Clamp / Clip Type Panduit
96K7883
P Clip, Fixed Diameter, Black, Pk100; Cable Clamp / Clip Type Panduit 96K7883
P CLIP, FIXED DIAMETER, BLACK, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Black; External Length:-; External Width:9.4mm;RoHS Compliant: Yes

P CLIP, FIXED DIAMETER, BLACK, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Black; External Length:-; External Width:9.4mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-19658-ND 96K7883
Product Name Cable Supports and Fasteners P Clip, Fixed Diameter, Black, Pk100; Cable Clamp / Clip Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7632 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.500 inch (12.7 mm)
View Details
3 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details