Panduit Corp. Cable Supports and Fasteners CCS38-S8-C

Description
"Cable Clip, P-Type Natural Fastener 0.380"" (9.65mm)"
Request a Quote Datasheet
Description
"Cable Clip, P-Type Natural Fastener 0.380"" (9.65mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-1122-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-1122-ND
Cable Supports and Fasteners 298-1122-ND
"Cable Clip, P-Type Natural Fastener 0.380"" (9.65mm)"

"Cable Clip, P-Type Natural Fastener 0.380"" (9.65mm)"

Buy Now Datasheet
P Clip, Fixed Diameter, Natural, Pk100; Cable Clamp / Clip Type Panduit - 96K7878 - Newark, An Avnet Company
Chicago, IL, United States
P Clip, Fixed Diameter, Natural, Pk100; Cable Clamp / Clip Type Panduit
96K7878
P Clip, Fixed Diameter, Natural, Pk100; Cable Clamp / Clip Type Panduit 96K7878
P CLIP, FIXED DIAMETER, NATURAL, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External RoHS Compliant: Yes

P CLIP, FIXED DIAMETER, NATURAL, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Clip; Cable Clamp / Clip Type Panduit - 94F2753 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip; Cable Clamp / Clip Type Panduit
94F2753
Cable Clip; Cable Clamp / Clip Type Panduit 94F2753
CABLE CLIP; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:9.4mm; Height:- RoHS Compliant: Yes

CABLE CLIP; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:9.4mm; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED DIAMETER CLAMP, 3/8IN. - 70043665 - Allied Electronics, Inc.
Fort Worth, TX, USA
FIXED DIAMETER CLAMP, 3/8IN.
70043665
FIXED DIAMETER CLAMP, 3/8IN. 70043665
Fixed Diameter Cable Clamps Durable nylon cable clamps

Fixed Diameter Cable Clamps

  • Durable nylon cable clamps
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire and Cable Clips Wire and Cable Clips Cable Clamps
Product Number 298-1122-ND 96K7878 70043665
Product Name Cable Supports and Fasteners P Clip, Fixed Diameter, Natural, Pk100; Cable Clamp / Clip Type Panduit FIXED DIAMETER CLAMP, 3/8IN.
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221055 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
Insulated Cable Clamp - 8131 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Spring Clips - 1753588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details