FIXED DIAMETER CABLE CLAMP; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.3mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:10.4mm; Height:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | 97B0460 |
| Product Name | Fixed Diameter Cable Clamp; Cable Clamp / Clip Type Panduit |