"Cable Clip, P-Type Natural Fastener 0.250"" (6.35mm)"
P CLIP, FIXED DIAMETER, NATURAL, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.3mm; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:-; External RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-14267-ND | 96K7872 |
| Product Name | Cable Supports and Fasteners | P Clip, Fixed Diameter, Natural, Pk100; Cable Clamp / Clip Type Panduit |