Panduit Corp. Cable Supports and Fasteners CCS19-S8-C0

Description
"Cable Clip, P-Type Black Fastener 0.190"" (4.83mm)"
Request a Quote Datasheet
Description
"Cable Clip, P-Type Black Fastener 0.190"" (4.83mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-14263-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-14263-ND
Cable Supports and Fasteners 298-14263-ND
"Cable Clip, P-Type Black Fastener 0.190"" (4.83mm)"

"Cable Clip, P-Type Black Fastener 0.190"" (4.83mm)"

Buy Now Datasheet
P Clip, Fixed Diameter, Black, Pk100; Cable Clamp / Clip Type Panduit - 96K7871 - Newark, An Avnet Company
Chicago, IL, United States
P Clip, Fixed Diameter, Black, Pk100; Cable Clamp / Clip Type Panduit
96K7871
P Clip, Fixed Diameter, Black, Pk100; Cable Clamp / Clip Type Panduit 96K7871
P CLIP, FIXED DIAMETER, BLACK, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Black; External Length:-; External Width:9.4mm; RoHS Compliant: Yes

P CLIP, FIXED DIAMETER, BLACK, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Black; External Length:-; External Width:9.4mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-14263-ND 96K7871
Product Name Cable Supports and Fasteners P Clip, Fixed Diameter, Black, Pk100; Cable Clamp / Clip Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Insulated Cable Clamp - 8134 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers