"Cable Clip, P-Type Natural Fastener 0.120"" (3.05mm)"
CABLE CLAMP, NYLON, NATURAL, 4.2MM DIAMETER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-14262-ND | 89F1905 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Nylon, Natural, 4.2Mm Diameter; Cable Clamp / Clip Type Panduit |