Panduit Corp. Cable Supports and Fasteners CCS12-S8-C

Description
"Cable Clip, P-Type Natural Fastener 0.120"" (3.05mm)"
Request a Quote Datasheet
Description
"Cable Clip, P-Type Natural Fastener 0.120"" (3.05mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-1120-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-1120-ND
Cable Supports and Fasteners 298-1120-ND
"Cable Clip, P-Type Natural Fastener 0.120"" (3.05mm)"

"Cable Clip, P-Type Natural Fastener 0.120"" (3.05mm)"

Buy Now Datasheet
CABLE CLAMP; .12IN MAX BUNDLE DIA; #8 SCREW MOUNT - 70044604 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE CLAMP; .12IN MAX BUNDLE DIA; #8 SCREW MOUNT
70044604
CABLE CLAMP; .12IN MAX BUNDLE DIA; #8 SCREW MOUNT 70044604
Fixed Diameter Cable Clamps Durable nylon cable clamps

Fixed Diameter Cable Clamps

  • Durable nylon cable clamps
Supplier's Site
Cable Clamp; Cable Clamp / Clip Type Panduit - 89F4459 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp; Cable Clamp / Clip Type Panduit
89F4459
Cable Clamp; Cable Clamp / Clip Type Panduit 89F4459
CABLE CLAMP; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:8.4mm; External Width:9.4mm; Height:- RoHS Compliant: Yes

CABLE CLAMP; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:8.4mm; External Width:9.4mm; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet
P Clip, Fixed Diameter, Natural, Pk100; Cable Clamp / Clip Type Panduit - 96K7868 - Newark, An Avnet Company
Chicago, IL, United States
P Clip, Fixed Diameter, Natural, Pk100; Cable Clamp / Clip Type Panduit
96K7868
P Clip, Fixed Diameter, Natural, Pk100; Cable Clamp / Clip Type Panduit 96K7868
P CLIP, FIXED DIAMETER, NATURAL, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:8.4mm; RoHS Compliant: Yes

P CLIP, FIXED DIAMETER, NATURAL, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:8.4mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Clamps Wire and Cable Clips
Product Number 298-1120-ND 70044604 89F4459
Product Name Cable Supports and Fasteners CABLE CLAMP; .12IN MAX BUNDLE DIA; #8 SCREW MOUNT Cable Clamp; Cable Clamp / Clip Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
SB ® 50 Bolt on Cable Clamps - 5905-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details