"Cable Clamp, P-Type Black Fastener 0.620"" (15.75mm)"
CABLE CLAMP, NYLON 6.6, 15.7MM, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:15.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:16.5mm; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-19648-ND | 61AC6318 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, 15.7Mm, Black; Cable Clamp / Clip Type Panduit |