Panduit Corp. Cable Supports and Fasteners CCH62-S10-C

Description
"Cable Clamp, P-Type Natural Fastener 0.620"" (15.75mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Natural Fastener 0.620"" (15.75mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-14254-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-14254-ND
Cable Supports and Fasteners 298-14254-ND
"Cable Clamp, P-Type Natural Fastener 0.620"" (15.75mm)"

"Cable Clamp, P-Type Natural Fastener 0.620"" (15.75mm)"

Buy Now Datasheet
P Clip, Fixed Diameter, Natural, Pk100; Cable Clamp / Clip Type Panduit - 96K7847 - Newark, An Avnet Company
Chicago, IL, United States
P Clip, Fixed Diameter, Natural, Pk100; Cable Clamp / Clip Type Panduit
96K7847
P Clip, Fixed Diameter, Natural, Pk100; Cable Clamp / Clip Type Panduit 96K7847
P CLIP, FIXED DIAMETER, NATURAL, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:15.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External RoHS Compliant: Yes

P CLIP, FIXED DIAMETER, NATURAL, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:15.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Clamp, Screw On, Nylon 6.6, Natural, 15.7Mm Diameter; Cable Clamp / Clip Type Panduit - 84F629 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Screw On, Nylon 6.6, Natural, 15.7Mm Diameter; Cable Clamp / Clip Type Panduit
84F629
Cable Clamp, Screw On, Nylon 6.6, Natural, 15.7Mm Diameter; Cable Clamp / Clip Type Panduit 84F629
CABLE CLAMP, SCREW ON, NYLON 6.6, NATURAL, 15.7MM DIAMETER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:15.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; Height:-RoHS Compliant: Yes

CABLE CLAMP, SCREW ON, NYLON 6.6, NATURAL, 15.7MM DIAMETER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:15.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; Height:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-14254-ND 96K7847
Product Name Cable Supports and Fasteners P Clip, Fixed Diameter, Natural, Pk100; Cable Clamp / Clip Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8122 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
2 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
P-Clips - 2269011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; Stainless Steel
View Details