"Cable Clamp, P-Type Natural Fastener 0.560"" (14.22mm)"
CABLE CLIP, NYLON, NATURAL, 12.7MM/5MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-14252-ND | 96K7845 |
| Product Name | Cable Supports and Fasteners | Cable Clip, Nylon, Natural, 12.7Mm/5Mm; Cable Clamp / Clip Type Panduit |