"Cable Clamp, P-Type Natural Fastener 0.500"" (12.70mm)"
FIXED DIA CLAMP, .50" (12.7MM) BUNDLE,
Fixed Diameter Cable Clamps
CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15mm; External Width:12.7mm RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Cable Clamps | Wire and Cable Clips |
| Product Number | 298-14250-ND | CCH50-S10-C | 70044602 | 89F4461 |
| Product Name | Cable Supports and Fasteners | FIXED DIA CLAMP, .50" (12.7MM) BUNDLE, | CABLE CLAMP; .50IN MAX BUNDLE DIA; #10 SCREW MOUNT | Cable Fastener; Cable Clamp / Clip Type Panduit |